NXP Semiconductors Analog Switches, Multiplexers, Demultiplexers 74HCT4052DB,118

Description
IC MUX/DEMUX DUAL 4X1 16SSOP
Request a Quote
Description
IC MUX/DEMUX DUAL 4X1 16SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT4052 is a dual single-pole quad-throw analog switch designed for analog and digital 4:1 multiplexer/demultiplexer applications. It features four independent inputs/outputs and a common input/output, with a digital enable input and two digital select inputs. The device operates within a wide analog input voltage range of -5 V to +5 V and exhibits low power dissipation typical of CMOS technology. It has a low ON resistance, with values of 80 Ω at 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V. The product supports logic level translation, allowing 5 V logic to interface with ±5 V analog signals. It includes built-in clamp diodes for current limiting and is specified for operation over a temperature range of -40 °C to +125 °C. The 74HCT4052 also complies with various JEDEC standards and offers robust ESD protection, making it suitable for a variety of applications including signal gating and multiplexing.

Datasheet Summary
Powered by GS/AI

The 74HCT4052 is a dual single-pole quad-throw analog switch designed for analog and digital 4:1 multiplexer/demultiplexer applications. It features four independent inputs/outputs and a common input/output, with a digital enable input and two digital select inputs. The device operates within a wide analog input voltage range of -5 V to +5 V and exhibits low power dissipation typical of CMOS technology. It has a low ON resistance, with values of 80 Ω at 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V. The product supports logic level translation, allowing 5 V logic to interface with ±5 V analog signals. It includes built-in clamp diodes for current limiting and is specified for operation over a temperature range of -40 °C to +125 °C. The 74HCT4052 also complies with various JEDEC standards and offers robust ESD protection, making it suitable for a variety of applications including signal gating and multiplexing.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 568-74HCT4052DB,118TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
568-74HCT4052DB,118TR-ND
Analog Switches, Multiplexers, Demultiplexers 568-74HCT4052DB,118TR-ND
IC MUX/DEMUX DUAL 4X1 16SSOP

IC MUX/DEMUX DUAL 4X1 16SSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT4052DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4052DB,118
Analog Switches, Multiplexers, Demultiplexers 74HCT4052DB,118
Circuit IC Switch

Circuit IC Switch

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT4052DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4052DB,118
Analog Switches, Multiplexers, Demultiplexers 74HCT4052DB,118
Circuit IC Switch

Circuit IC Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 568-74HCT4052DB,118TR-ND 74HCT4052DB,118
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC157SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913268 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type SSOP; SOP; Ssop
Number of Pins 20
View Details
Signal Switches, Multiplexers, Decoders - 74HC158D,653-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers