NXP Semiconductors Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D 74HCT4052D

Description
Manufacturer: NXP Win Source Part Number: 1132219-74HCT4052D Packaging: Reel Switch Circuit: SP4T -3db Bandwidth: 180MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 6Ohm Channel Capacitance (CS(off), CD(off)): 3.5pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 150Ohm Switch Time (Ton, Toff) (Maximum): 60ns, 48ns Current - Leakage (IS(off)) (Maximum): 2μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.5V ~ 5.5V Supply Voltage , Dual (V±): ±1V ~ 5V
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132219-74HCT4052D Packaging: Reel Switch Circuit: SP4T -3db Bandwidth: 180MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 6Ohm Channel Capacitance (CS(off), CD(off)): 3.5pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 150Ohm Switch Time (Ton, Toff) (Maximum): 60ns, 48ns Current - Leakage (IS(off)) (Maximum): 2μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.5V ~ 5.5V Supply Voltage , Dual (V±): ±1V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D - 1132219-74HCT4052D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D
1132219-74HCT4052D
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D 1132219-74HCT4052D
Manufacturer: NXP Win Source Part Number: 1132219-74HCT4052D Packaging: Reel Switch Circuit: SP4T -3db Bandwidth: 180MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 6Ohm Channel Capacitance (CS(off), CD(off)): 3.5pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 150Ohm Switch Time (Ton, Toff) (Maximum): 60ns, 48ns Current - Leakage (IS(off)) (Maximum): 2μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.5V ~ 5.5V Supply Voltage , Dual (V±): ±1V ~ 5V

Manufacturer: NXP
Win Source Part Number: 1132219-74HCT4052D
Packaging: Reel
Switch Circuit: SP4T
-3db Bandwidth: 180MHz
Crosstalk: -60dB at 1MHz
Channel-to-Channel Matching (ΔRon): 6Ohm
Channel Capacitance (CS(off), CD(off)): 3.5pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 150Ohm
Switch Time (Ton, Toff) (Maximum): 60ns, 48ns
Current - Leakage (IS(off)) (Maximum): 2μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4.5V ~ 5.5V
Supply Voltage , Dual (V±): ±1V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1132219-74HCT4052D
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906166 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
 - 54ACTQ245/B2A - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type CLCC20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details