NXP Semiconductors Logic - Logic - Counters, Dividers - 74HCT4040DB,118 74HCT4040DB,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 137564-74HCT4040DB,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 79MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 137564-74HCT4040DB,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 79MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74HCT4040DB,118 - 137564-74HCT4040DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HCT4040DB,118
137564-74HCT4040DB,118
Logic - Logic - Counters, Dividers - 74HCT4040DB,118 137564-74HCT4040DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 137564-74HCT4040DB,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 79MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 137564-74HCT4040DB,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 79MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 74HCT4040DB,118 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 568-74HCT4040DB,118TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
568-74HCT4040DB,118TR-ND
Counters, Dividers 568-74HCT4040DB,118TR-ND
IC 12STAGE BIANRY RIPPLE 16SSOP

IC 12STAGE BIANRY RIPPLE 16SSOP

Buy Now Datasheet
Counters, Dividers - 74HCT4040DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4040DB,118
Counters, Dividers 74HCT4040DB,118
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Buy Now Datasheet
Counters, Dividers - 74HCT4040DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4040DB,118
Counters, Dividers 74HCT4040DB,118
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 137564-74HCT4040DB,118 74HCT4040DB,118 568-74HCT4040DB,118TR-ND 74HCT4040DB,118
Product Name Logic - Logic - Counters, Dividers - 74HCT4040DB,118 Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP SOP; SSOP; SSOP16 SSOP; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Counter Category Synchronous; Asynchronous Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B-MIL CMOS Presettable Up/Down Counter - 8101602EA - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers
Counter ICs - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SOIC; Soic
Logic Family Hc
View Details
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Counters, Dividers - 74HCT4040DB-Q100J-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers