NXP Semiconductors Logic - Logic - Gates and Inverters - 74HCT32D 74HCT32D

Description
Manufacturer: NXP Win Source Part Number: 1132154-74HCT32D Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132154-74HCT32D Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HCT32D - 1132154-74HCT32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT32D
1132154-74HCT32D
Logic - Logic - Gates and Inverters - 74HCT32D 1132154-74HCT32D
Manufacturer: NXP Win Source Part Number: 1132154-74HCT32D Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF

Manufacturer: NXP
Win Source Part Number: 1132154-74HCT32D
Packaging: Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1132154-74HCT32D
Product Name Logic - Logic - Gates and Inverters - 74HCT32D
Gate Type NOT; OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4002BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100118FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers