NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDSO14
IC NAND 1-CIR 8-IN 14-SO
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74HCT30D,652 | 568-74HCT30D,652-ND |
| Product Name | Gates and Inverters | |
| Gate Type | AND; NAND | NAND |
| Logic Family | CMOS | |
| IC Package Type | Other; SO14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" |
| Supply Voltage | 4.5V ~ 5.5V | |
| Inputs | 8 |