NXP Semiconductors Logic - Logic - Gates and Inverters - 74HCT2G08DP 74HCT2G08DP

Description
Manufacturer: NXP Win Source Part Number: 1132133-74HCT2G08DP Family Name: 74HCT2G08 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74HCT2G08DP-Q100H; 74HCT2G08GD; 74HCT2G08GD,125; 74HCT2G08DC; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1132133-74HCT2G08DP Family Name: 74HCT2G08 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74HCT2G08DP-Q100H; 74HCT2G08GD; 74HCT2G08GD,125; 74HCT2G08DC; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HCT2G08DP - 1132133-74HCT2G08DP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT2G08DP
1132133-74HCT2G08DP
Logic - Logic - Gates and Inverters - 74HCT2G08DP 1132133-74HCT2G08DP
Manufacturer: NXP Win Source Part Number: 1132133-74HCT2G08DP Family Name: 74HCT2G08 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 74HCT2G08DP-Q100H; 74HCT2G08GD; 74HCT2G08GD,125; 74HCT2G08DC; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1132133-74HCT2G08DP
Family Name: 74HCT2G08
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): 74HCT2G08DP-Q100H; 74HCT2G08GD; 74HCT2G08GD,125; 74HCT2G08DC;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Dual TSSOP Logic IC - 705-74HCT2G08DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual TSSOP Logic IC
705-74HCT2G08DP
Dual TSSOP Logic IC 705-74HCT2G08DP
IC GATE AND 2CH 2-INP 8TSSOP / AND Gate IC 2 Channel 8-TSSOP Product overview: 74HCT2G08DP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT2G08DP can be used for catalog matching and distributor lookup.

IC GATE AND 2CH 2-INP 8TSSOP / AND Gate IC 2 Channel 8-TSSOP Product overview: 74HCT2G08DP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT2G08DP can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 74HCT2G08DP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT2G08DP
Gates and Inverters 74HCT2G08DP
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1132133-74HCT2G08DP 705-74HCT2G08DP 74HCT2G08DP
Product Name Logic - Logic - Gates and Inverters - 74HCT2G08DP Dual TSSOP Logic IC Gates and Inverters
Gate Type NOT AND AND; AND Gate
Logic Family CMOS
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54H11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers