NXP Semiconductors Logic - Logic - Multivibrators - 74HCT221D,118 74HCT221D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 132445-74HCT221D,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 31ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74HCT221M96; 74HCT221D; 74HCT221D,118; 74HCT221D,112; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 132445-74HCT221D,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 31ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74HCT221M96; 74HCT221D; 74HCT221D,118; 74HCT221D,112; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74HCT221D,118 - 132445-74HCT221D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74HCT221D,118
132445-74HCT221D,118
Logic - Logic - Multivibrators - 74HCT221D,118 132445-74HCT221D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 132445-74HCT221D,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 31ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74HCT221M96; 74HCT221D; 74HCT221D,118; 74HCT221D,112; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 132445-74HCT221D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 31ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CD74HCT221M96; 74HCT221D; 74HCT221D,118; 74HCT221D,112;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 132445-74HCT221D,118
Product Name Logic - Logic - Multivibrators - 74HCT221D,118
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic Family / Base Number Nexperia - 15AC1781 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type Other; SOIC
Number of Pins 16
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADGVR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details