NXP Semiconductors Logic - Logic - Counters, Dividers - 74HCT193N 74HCT193N

Description
Manufacturer: NXP Win Source Part Number: 1132056-74HCT193N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1132056-74HCT193N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74HCT193N - 1132056-74HCT193N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HCT193N
1132056-74HCT193N
Logic - Logic - Counters, Dividers - 74HCT193N 1132056-74HCT193N
Manufacturer: NXP Win Source Part Number: 1132056-74HCT193N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: NXP
Win Source Part Number: 1132056-74HCT193N
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1132056-74HCT193N
Product Name Logic - Logic - Counters, Dividers - 74HCT193N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - SN74ALS569ADWR - 934555-SN74ALS569ADWR - Win Source Electronics
Specs
Package Type SOIC; 20-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
14-stage binary ripple counter - 74HCT4020BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers
Counters, Dividers - 4516BDM - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; 14-CDIP
Clock Frequency 11 MHz
View Details
2 suppliers
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details