NXP Semiconductors Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138PW,118 74HCT138PW,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102712-74HCT138PW,11 8 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102712-74HCT138PW,11 8 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138PW,118 - 102712-74HCT138PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138PW,118
102712-74HCT138PW,118
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138PW,118 102712-74HCT138PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102712-74HCT138PW,11 8 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102712-74HCT138PW,118
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 102712-74HCT138PW,118
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138PW,118
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 74S253DC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details
Multiplexer & Demultiplexer ICs - 1898198P - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; SOIC
Number of Pins 8
View Details