NXP Semiconductors Logic - Logic - Multivibrators - 74HCT123DB,118 74HCT123DB,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 119771-74HCT123DB,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 77ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 119771-74HCT123DB,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 77ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74HCT123DB,118 - 119771-74HCT123DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74HCT123DB,118
119771-74HCT123DB,118
Logic - Logic - Multivibrators - 74HCT123DB,118 119771-74HCT123DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 119771-74HCT123DB,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 77ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 119771-74HCT123DB,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 77ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 568-74HCT123DB,118TR-ND - DigiKey
Thief River Falls, MN, United States
IC MMV 2-CIR 77-NS 16-SSOP

IC MMV 2-CIR 77-NS 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 119771-74HCT123DB,118 568-74HCT123DB,118TR-ND
Product Name Logic - Logic - Multivibrators - 74HCT123DB,118 Multivibrators
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - SN74LS122NE4 - Lingto Electronic Limited
Specs
Type Retriggerable
View Details
Multivibrators - 1727-3226-ND - DigiKey
Specs
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
CD4098B-MIL CMOS Dual Monostable Multivibrator - CD4098BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details