IC GATE AND 3CH 3-INP 14-DIP Product overview: 74HCT11N from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT11N can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 198170-74HCT11N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-74HCT11N | 198170-74HCT11N |
| Product Name | DIP Logic IC | Logic - Logic - Gates and Inverters - 74HCT11N |
| Gate Type | AND | NOT; AND; AND Gate |
| Inputs | 3 | 3 |
| Propagation Delay | 24 ns | 24 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |