Manufacturer: Nexperia USA Inc.
Win Source Part Number: 108469-74HCT03D,653
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC NAND 4-CIR 2-IN 14-SO
NEXPERIA 74HCT03D - NAND GATE, H
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 108469-74HCT03D,653 | 568-74HCT03D,653TR-ND | 74HCT03D,653 | 74HCT03D,653 |
| Product Name | Logic - Logic - Gates and Inverters - 74HCT03D,653 | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 24 ns | 24 ns | ||
| Low Level Output Current (Sink) | 4 mA |