NXP Semiconductors Logic - Logic - Flip Flops - 74HC74D 74HC74D

Description
Manufacturer: NXP Win Source Part Number: 095089-74HC74D Packaging: Bulk Type: D Operating Temp Range: -40C to 125C Mounting: Surface Mount Pin Count: 14 Operating Temperature Classification: Automotive Rad Hardened: No Technology: CMOS Package Type: SO Frequency: 24 MHz Number of Elements: 2 Output Type: Standard Operating Supply Voltage (Max): 6 V Operating Supply Voltage (Min): 2 V Operating Supply Voltage (Typ): 5 V Number of Bits: 2 Propagation Delay Time: 300 ns High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Logic Family: HC Clock-Edge Trigger Type: Positive-Edge Family Name: 74HC74 Alternative Parts (Cross-Reference): 74HC74D-Q100; 74HC74D-Q100,118; MC74HC74AD; MC74HC74ADR2G; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 095089-74HC74D Packaging: Bulk Type: D Operating Temp Range: -40C to 125C Mounting: Surface Mount Pin Count: 14 Operating Temperature Classification: Automotive Rad Hardened: No Technology: CMOS Package Type: SO Frequency: 24 MHz Number of Elements: 2 Output Type: Standard Operating Supply Voltage (Max): 6 V Operating Supply Voltage (Min): 2 V Operating Supply Voltage (Typ): 5 V Number of Bits: 2 Propagation Delay Time: 300 ns High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Logic Family: HC Clock-Edge Trigger Type: Positive-Edge Family Name: 74HC74 Alternative Parts (Cross-Reference): 74HC74D-Q100; 74HC74D-Q100,118; MC74HC74AD; MC74HC74ADR2G; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC74D
095089-74HC74D
Logic - Logic - Flip Flops - 74HC74D 095089-74HC74D
Manufacturer: NXP Win Source Part Number: 095089-74HC74D Packaging: Bulk Type: D Operating Temp Range: -40C to 125C Mounting: Surface Mount Pin Count: 14 Operating Temperature Classification: Automotive Rad Hardened: No Technology: CMOS Package Type: SO Frequency: 24 MHz Number of Elements: 2 Output Type: Standard Operating Supply Voltage (Max): 6 V Operating Supply Voltage (Min): 2 V Operating Supply Voltage (Typ): 5 V Number of Bits: 2 Propagation Delay Time: 300 ns High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Logic Family: HC Clock-Edge Trigger Type: Positive-Edge Family Name: 74HC74 Alternative Parts (Cross-Reference): 74HC74D-Q100; 74HC74D-Q100,118; MC74HC74AD; MC74HC74ADR2G; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: NXP
Win Source Part Number: 095089-74HC74D
Packaging: Bulk
Type: D
Operating Temp Range: -40C to 125C
Mounting: Surface Mount
Pin Count: 14
Operating Temperature Classification: Automotive
Rad Hardened: No
Technology: CMOS
Package Type: SO
Frequency: 24 MHz
Number of Elements: 2
Output Type: Standard
Operating Supply Voltage (Max): 6 V
Operating Supply Voltage (Min): 2 V
Operating Supply Voltage (Typ): 5 V
Number of Bits: 2
Propagation Delay Time: 300 ns
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Logic Family: HC
Clock-Edge Trigger Type: Positive-Edge
Family Name: 74HC74
Alternative Parts (Cross-Reference): 74HC74D-Q100; 74HC74D-Q100,118; MC74HC74AD; MC74HC74ADR2G;
Introduction Date: September 01, 1993
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 095089-74HC74D
Product Name Logic - Logic - Flip Flops - 74HC74D
Propagation Delay 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74AC574MTC - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details