NXP Semiconductors Flip Flops 74HC73DB,118

Description
IC FF JK-TYPE 2-ELE 1-BIT
Request a Quote Datasheet
Description
IC FF JK-TYPE 2-ELE 1-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 568-74HC73DB,118TR-ND - DigiKey
Thief River Falls, MN, United States
IC FF JK-TYPE 2-ELE 1-BIT

IC FF JK-TYPE 2-ELE 1-BIT

Buy Now Datasheet
Flip Flops - 74HC73DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC73DB,118
Flip Flops 74HC73DB,118
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74HC73DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC73DB,118
Flip Flops 74HC73DB,118
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 568-74HC73DB,118TR-ND 74HC73DB,118
Product Name Flip Flops Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 27 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
 - 74HC74D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO14
Logic Family CMOS
View Details
7 suppliers