NXP Semiconductors Logic - Logic - Flip Flops - 74HC73D 74HC73D

Description
Manufacturer: NXP Win Source Part Number: 1131917-74HC73D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1131917-74HC73D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC73D
1131917-74HC73D
Logic - Logic - Flip Flops - 74HC73D 1131917-74HC73D
Manufacturer: NXP Win Source Part Number: 1131917-74HC73D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1131917-74HC73D
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - 74HC73D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HC73D
Flip Flops 74HC73D
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1131917-74HC73D 74HC73D
Product Name Logic - Logic - Flip Flops - 74HC73D Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Flip Flops - 1727-74HCS74PWJTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
Flip Flops - 54174FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers