"Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC PHASE LOCK LOOP 16SO
Phase Lock Loop (PLL) IC 21MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PLL W/LOCK DETECTOR 16SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 74HC7046AD/AUJ-ND | 74HC7046AD/AUJ | 74HC7046AD/AUJ | 74HC7046AD/AUJ |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Surface Mount; Clock Generator | Clock Generator | |
| Bus Interface | Clock | Phase Lock Loop (PLL) | Clock | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts |