NXP Semiconductors Hard To Find - 74HC594DB 74HC594DB

Description
Manufacturer: NXP Win Source Part Number: 1131890-74HC594DB Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131890-74HC594DB Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HC594DB - 1131890-74HC594DB - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HC594DB
1131890-74HC594DB
Hard To Find - 74HC594DB 1131890-74HC594DB
Manufacturer: NXP Win Source Part Number: 1131890-74HC594DB Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1131890-74HC594DB
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131890-74HC594DB
Product Name Hard To Find - 74HC594DB
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194SCX - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
8-bit serial-in, parallel-out shift register - 74HCT164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
Shift Registers - 54195DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details