NXP Semiconductors Latches 74HC573PW,112

Description
IC D-TYPE TRANSP 1:8 20-TSSOP
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 1:8 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 568-74HC573PW,112-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 1:8 20-TSSOP

IC D-TYPE TRANSP 1:8 20-TSSOP

Buy Now Datasheet
Latches - 74HC573PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 74HC573PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 568-74HC573PW,112-ND 74HC573PW,112
Product Name Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVCH16373DGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ALVC16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH16260PAG8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers