NXP Semiconductors Latches 74HC573D/C4118

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO
Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74HC573D/C4118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number 74HC573D/C4118
Product Name Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVT16373DL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74LVCH162373ADGG,5-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs - 5962-8870001RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details