NXP Semiconductors Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4852BQ,115

Description
Win Source Part Number: 1181647-74HC4852BQ,1 15 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2156-74HC4852BQ,115, NEXNXP74HC4852BQ,115 ,568-74HC4852BQ,115T R,954-74HC4852BQ115 Base Product Number: 74HC4852
Request a Quote Datasheet
Description
Win Source Part Number: 1181647-74HC4852BQ,1 15 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2156-74HC4852BQ,115, NEXNXP74HC4852BQ,115 ,568-74HC4852BQ,115T R,954-74HC4852BQ115 Base Product Number: 74HC4852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1181647-74HC4852BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1181647-74HC4852BQ,115
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1181647-74HC4852BQ,115
Win Source Part Number: 1181647-74HC4852BQ,1 15 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 2156-74HC4852BQ,115, NEXNXP74HC4852BQ,115 ,568-74HC4852BQ,115T R,954-74HC4852BQ115 Base Product Number: 74HC4852

Win Source Part Number: 1181647-74HC4852BQ,115
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 2156-74HC4852BQ,115,NEXNXP74HC4852BQ,115,568-74HC4852BQ,115TR,954-74HC4852BQ115
Base Product Number: 74HC4852

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1181647-74HC4852BQ,115
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers