Manufacturer: NXP
Win Source Part Number: 1131854-74HC4538D
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics
Manufacturer Pack Quantity: 2,500
Supply Voltage (V): 2V ~ 6V
| Win Source Electronics | |
|---|---|
| Product Category | Monostable Multivibrators |
| Product Number | 1131854-74HC4538D |
| Product Name | Logic - Logic - Multivibrators - 74HC4538D |
| Type | Retriggerable |