Nexperia 74HC4520D - Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO
NOW NEXPERIA 74HC4520D - BINARY
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 128606-74HC4520D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 69MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
Product Number | 74HC4520D,118 | 74HC4520D,118 | 74HC4520D,118 | 128606-74HC4520D,118 |
Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Logic - Counters, Dividers - 74HC4520D,118 | |
Counter Category | Synchronous | |||
Counter Direction | UP | |||
Package Type | SO16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | 16-SO |
Logic Family | CMOS |