NXP Semiconductors Multivibrators 74HC423D,653

Description
Monostable Multivibrator 20 ns 16-SO
Datasheet
Description
Monostable Multivibrator 20 ns 16-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 74HC423D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC423D,653
Multivibrators 74HC423D,653
Monostable Multivibrator 20 ns 16-SO

Monostable Multivibrator 20 ns 16-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Monostable Multivibrators
Product Number 74HC423D,653
Product Name Multivibrators
Supply Voltage 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BNSRE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
Logic - Multivibrators - DM74LS221SJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 to 0.4000 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic Family / Base Number Nexperia - 15AC1781 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type Other; SOIC
Number of Pins 16
View Details
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details