NXP Semiconductors Counters, Dividers 74HC4060D,653

Description
IC 14STAGE BINARY RIPPLE 16SOIC
Request a Quote Datasheet
Description
IC 14STAGE BINARY RIPPLE 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 568-74HC4060D,653TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
568-74HC4060D,653TR-ND
Counters, Dividers 568-74HC4060D,653TR-ND
IC 14STAGE BINARY RIPPLE 16SOIC

IC 14STAGE BINARY RIPPLE 16SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74HC4060D,653 - 097899-74HC4060D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC4060D,653
097899-74HC4060D,653
Logic - Logic - Counters, Dividers - 74HC4060D,653 097899-74HC4060D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097899-74HC4060D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 95MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097899-74HC4060D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 95MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number 568-74HC4060D,653TR-ND 097899-74HC4060D,653
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - 74HC4060D,653
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BNSR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
Logic - Counters, Dividers - 74AC163PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details