NXP Semiconductors Logic - Logic - Gates and Inverters - 74HC4049D 74HC4049D

Description
Manufacturer: NXP Win Source Part Number: 1131795-74HC4049D Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.8mA, 7.8mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD74HC4049M; MC74HC4049DR2; MC74HC4049D; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 25ns at 6V, 150pF
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131795-74HC4049D Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.8mA, 7.8mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD74HC4049M; MC74HC4049DR2; MC74HC4049D; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 25ns at 6V, 150pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC4049D - 1131795-74HC4049D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC4049D
1131795-74HC4049D
Logic - Logic - Gates and Inverters - 74HC4049D 1131795-74HC4049D
Manufacturer: NXP Win Source Part Number: 1131795-74HC4049D Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 7.8mA, 7.8mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CD74HC4049M; MC74HC4049DR2; MC74HC4049D; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 25ns at 6V, 150pF

Manufacturer: NXP
Win Source Part Number: 1131795-74HC4049D
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 7.8mA, 7.8mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD74HC4049M; MC74HC4049DR2; MC74HC4049D;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 25ns at 6V, 150pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1131795-74HC4049D
Product Name Logic - Logic - Gates and Inverters - 74HC4049D
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 6
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CLCC20
View Details
3 suppliers
Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic Gates - 2222696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details