Manufacturer: Nexperia USA Inc.
Win Source Part Number: 135704-74HC40103D,65
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 32MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC 8BIT SYNC BINARY DOWN 16SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 135704-74HC40103D,653 | 568-74HC40103D,653TR-ND | 74HC40103D,653 |
| Product Name | Logic - Logic - Counters, Dividers - 74HC40103D,653 | Counters, Dividers | Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | |
| Package Type | 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Counter Type | MOD-N |