IC INVERTER 8-TSSOP Product overview: 74HC3GU04DP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC3GU04DP can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-74HC3GU04DP | 74HC3GU04DP |
| Product Name | TSSOP Logic IC | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter |
| Inputs | 3 | 3 |
| Propagation Delay | 5 ns | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |