Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 101634-74HC390D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 71MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MC74HC390ADG; 74HC390D,652; 74HC390D,653; 74HC390D;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC DUAL DEC RIPPLE COUNT 16SOIC
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74HC390D,653 | 101634-74HC390D,653 | 568-74HC390D,653TR-ND | 74HC390D,653 |
| Product Name | Logic - Logic - Counters, Dividers - 74HC390D,653 | Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | ||
| Counter Direction | UP | UP | ||
| Package Type | SOT109 | 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | CMOS |