IC FF D-TYPE 1-ELE 8-BIT 20-SSOP
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 127357-74HC377DB,118
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 83MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 568-74HC377DB,118TR-ND | 74HC377DB,118 | 127357-74HC377DB,118 | 74HC377DB,118 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74HC377DB,118 | Flip Flops | |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |
| Output Characteristics | Non-Inverted | |||
| Propagation Delay | 27 ns | 27 ns |