Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
A range of NXP Flip-Flops and Latches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = D Type
Input Type = TTL
Output Type = 3 State
Output Signal Type = Single Ended
Triggering Type = Positive Edge
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
A range of NXP Flip-Flops and Latches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = D Type
Input Type = TTL
Output Type = 3 State
Output Signal Type = Single Ended
Triggering Type = Positive Edge
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Delivery on production packaging - Tube. This product is non-returnable.
Quarktwin Technology Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Flip-Flops | Flip-Flops |
Product Number | 74HC374D | 7918734 |
Product Name | Flip Flops | |
Flip-Flop Type | D | D |
Supply Voltage | 2V ~ 6V | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | |
Package Type | 20-SOIC (0.295\", 7.50mm Width); SOIC | SOIC |