NXP Semiconductors Logic - Logic - Latches - 74HC373D 74HC373D

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094389-74HC373D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Family Name: 74HC373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns Alternative Parts (Cross-Reference): CD74HC373M96G4; CD74HC373M96E4; CD74HC373M; CD74HC373M96; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094389-74HC373D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Family Name: 74HC373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns Alternative Parts (Cross-Reference): CD74HC373M96G4; CD74HC373M96E4; CD74HC373M; CD74HC373M96; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - 74HC373D - 094389-74HC373D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - 74HC373D
094389-74HC373D
Logic - Logic - Latches - 74HC373D 094389-74HC373D
Manufacturer: Nexperia USA Inc. Win Source Part Number: 094389-74HC373D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Family Name: 74HC373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns Alternative Parts (Cross-Reference): CD74HC373M96G4; CD74HC373M96E4; CD74HC373M; CD74HC373M96; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 094389-74HC373D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Family Name: 74HC373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 12ns
Alternative Parts (Cross-Reference): CD74HC373M96G4; CD74HC373M96E4; CD74HC373M; CD74HC373M96;
Introduction Date: September 01, 1993
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HC373D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HC373D
Integrated Circuits (ICs) - Logic - Latches 74HC373D
BUS DRIVER, HC/UH SERIES, 8-BIT

BUS DRIVER, HC/UH SERIES, 8-BIT

Supplier's Site
Latches - 74HC373D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74HC373D
Latches 74HC373D
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 094389-74HC373D 74HC373D 74HC373D
Product Name Logic - Logic - Latches - 74HC373D Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Logic - Logic - Latches - 74HC573PW,112 - 908239-74HC573PW,112 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 20-TSSOP; SOP; SSOP
View Details
5 suppliers
Logic - Latches - 74ACT373MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details