NXP Semiconductors Logic - Logic - Latches - 74HC373D,653 74HC373D,653

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102782-74HC373D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns Alternative Parts (Cross-Reference): CD74HC373M; 74HC373D/S206,118; 74HC373D/S206; 74HC373D,653; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102782-74HC373D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns Alternative Parts (Cross-Reference): CD74HC373M; 74HC373D/S206,118; 74HC373D/S206; 74HC373D,653; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - 74HC373D,653 - 102782-74HC373D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - 74HC373D,653
102782-74HC373D,653
Logic - Logic - Latches - 74HC373D,653 102782-74HC373D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102782-74HC373D,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns Alternative Parts (Cross-Reference): CD74HC373M; 74HC373D/S206,118; 74HC373D/S206; 74HC373D,653; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102782-74HC373D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 12ns
Alternative Parts (Cross-Reference): CD74HC373M; 74HC373D/S206,118; 74HC373D/S206; 74HC373D,653;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 102782-74HC373D,653
Product Name Logic - Logic - Latches - 74HC373D,653
Supply Voltage 2 V ~ 6 V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
Latches - 1727-74LVCH16373ADGV-QJCT-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
5 suppliers
NON-INVERTING OCTAL LATCH - 54FCT373TDB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details