NXP Semiconductors Logic - Logic - Latches - 74HC373 74HC373

Description
Manufacturer: NXP Win Source Part Number: 1131731-74HC373 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131731-74HC373 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74HC373
1131731-74HC373
Logic - Logic - Latches - 74HC373 1131731-74HC373
Manufacturer: NXP Win Source Part Number: 1131731-74HC373 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: NXP
Win Source Part Number: 1131731-74HC373
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1131731-74HC373
Product Name Logic - Logic - Latches - 74HC373
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Latches - 74LVT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74F373SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details