IC OR 4-CIR 2-IN 14-SSOP
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel 14-SSOP
OR Gate IC 4 Channel 14-SSOP
IC GATE OR
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-74HC32DB,112-ND | 74HC32DB,112 | 74HC32DB,112 | 74HC32DB,112 | 74HC32DB,112 |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 15 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA |