D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | 568-74HC259D,652-ND | 74HC259D,652 |
| Product Name | Latches | Latches |
| Latch Type | Addressable D | |
| Output Characteristics | Standard | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |
| Low-level Output Current (Sink) | 5.2 mA |