IC REG BIDIR PSH PUL 4BIT 16SSOP
Shift Register, Bidirectional 1 Element 4 Bit 16-SSOP
74HC194 - 4-BIT BIDIRECTIONAL UN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 568-74HC194DB,112-ND | 74HC194DB,112 | 74HC194DB,112 |
| Product Name | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Universal | Universal | |
| Shift Direction | Bidirectional | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |