NXP Semiconductors Hard To Find - 74HC166PW 74HC166PW

Description
Manufacturer: NXP Win Source Part Number: 1131567-74HC166PW Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131567-74HC166PW Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HC166PW - 1131567-74HC166PW - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HC166PW
1131567-74HC166PW
Hard To Find - 74HC166PW 1131567-74HC166PW
Manufacturer: NXP Win Source Part Number: 1131567-74HC166PW Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1131567-74HC166PW
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131567-74HC166PW
Product Name Hard To Find - 74HC166PW
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-74HCS596D-Q100JTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers