NXP Semiconductors Hard To Find - 74HC166N 74HC166N

Description
Manufacturer: NXP Win Source Part Number: 1131566-74HC166N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131566-74HC166N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HC166N - 1131566-74HC166N - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HC166N
1131566-74HC166N
Hard To Find - 74HC166N 1131566-74HC166N
Manufacturer: NXP Win Source Part Number: 1131566-74HC166N Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: NXP
Win Source Part Number: 1131566-74HC166N
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131566-74HC166N
Product Name Hard To Find - 74HC166N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094PW/S400118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 74AHC594D,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SOT109-1
View Details
5 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 93L38PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers