NXP Semiconductors Hard To Find - 74HC165DB 74HC165DB

Description
Manufacturer: NXP Win Source Part Number: 1131561-74HC165DB Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131561-74HC165DB Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74HC165DB - 1131561-74HC165DB - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74HC165DB
1131561-74HC165DB
Hard To Find - 74HC165DB 1131561-74HC165DB
Manufacturer: NXP Win Source Part Number: 1131561-74HC165DB Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1131561-74HC165DB
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131561-74HC165DB
Product Name Hard To Find - 74HC165DB
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - 74HCT595DB,118 - 765530-74HCT595DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Tri-State
Package Type SSOP
View Details
6 suppliers
Shift Registers - 54LS164LM - Quarktwin Technology Ltd.
View Details
2 suppliers