Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-DIP
Manufacturer: NXP
Win Source Part Number: 765400-74HC160N,652
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Counter, Decade
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 66MHz
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC DECADE COUNTER 4-BIT 16DIP
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 568-7797-5-ND | 765400-74HC160N,652 | 74HC160N,652 | 74HC160N,652 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74HC160N,652 | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | BCD/Decade Counter | |||
| Counter Category | Synchronous; Asynchronous | |||
| Counter Direction | UP | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) |