NXP Semiconductors Logic - Logic - Multivibrators - 74HC123N,652 74HC123N,652

Description
Manufacturer: NXP Win Source Part Number: 765381-74HC123N,652 Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 65ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MM74HC123AN; 74HC123N,652; TC74HC123AP(F,M); Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 765381-74HC123N,652 Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 65ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MM74HC123AN; 74HC123N,652; TC74HC123AP(F,M); Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74HC123N,652 - 765381-74HC123N,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74HC123N,652
765381-74HC123N,652
Logic - Logic - Multivibrators - 74HC123N,652 765381-74HC123N,652
Manufacturer: NXP Win Source Part Number: 765381-74HC123N,652 Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 65ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MM74HC123AN; 74HC123N,652; TC74HC123AP(F,M); Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 765381-74HC123N,652
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Propagation Delay: 65ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MM74HC123AN; 74HC123N,652; TC74HC123AP(F,M);
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 568-1391-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
568-1391-5-ND
Multivibrators 568-1391-5-ND
Monostable Multivibrator 65ns 16-DIP

Monostable Multivibrator 65ns 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC123N,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC123N,652
Integrated Circuits (ICs) - Logic - Multivibrators 74HC123N,652
IC MULTIVIBRATOR 65NS 16DIP

IC MULTIVIBRATOR 65NS 16DIP

Supplier's Site
Logic - Multivibrators - 74HC123N,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC123N,652
Logic - Multivibrators 74HC123N,652
IC MULTIVIBRATOR 65NS 16DIP

IC MULTIVIBRATOR 65NS 16DIP

Supplier's Site Datasheet
Multivibrators - 74HC123N,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC123N,652
Multivibrators 74HC123N,652
Monostable Multivibrator 65 ns 16-DIP

Monostable Multivibrator 65 ns 16-DIP

Buy Now Datasheet
Fort Worth, TX, USA
MULTIVIBRATOR; DIP16; +7 V (MAX.); +/- 20MA; -40; +125; 1000 NS (MAX.) TR; 750MW
70012351
MULTIVIBRATOR; DIP16; +7 V (MAX.); +/- 20MA; -40; +125; 1000 NS (MAX.) TR; 750MW 70012351
Logic, DIP16, Dual Retriggerable Monostable Multivibrator with Reset, +7 V (Max.), CMOS DC triggered from active HIGH or active LOW inputs Retriggerable for very long pulses up to 100 % duty factor Direct reset terminates output pulse Schmitt-trigger action on all inputs except for the reset input ESD protection: HBM EIA⁄JESD22-A114-B exceeds 2000 V MM EIA⁄JESD22-A115-A exceeds 200 V Specified from -40°C to +80°C and from -40°C to +125°C. The 74HC123; 74HCT123 are high-speed Si-gate CMOS devices and are pin compatible with low power schottkyy TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A.

Logic, DIP16, Dual Retriggerable Monostable Multivibrator with Reset, +7 V (Max.), CMOS

  • DC triggered from active HIGH or active LOW inputs
  • Retriggerable for very long pulses up to 100 % duty factor
  • Direct reset terminates output pulse
  • Schmitt-trigger action on all inputs except for the reset input
  • ESD protection:
  • HBM EIA⁄JESD22-A114-B exceeds 2000 V
  • MM EIA⁄JESD22-A115-A exceeds 200 V
  • Specified from -40°C to +80°C and from -40°C to +125°C.
    The 74HC123; 74HCT123 are high-speed Si-gate CMOS devices and are pin compatible with low power schottkyy TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 765381-74HC123N,652 568-1391-5-ND 74HC123N,652 74HC123N,652 74HC123N,652 70012351
Product Name Logic - Logic - Multivibrators - 74HC123N,652 Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators MULTIVIBRATOR; DIP16; +7 V (MAX.); +/- 20MA; -40; +125; 1000 NS (MAX.) TR; 750MW
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V 5V
Package Type DIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm) DIP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS123 Retriggerable Monostable Multivibrators - M38510/31401BEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
Dual retriggerable precision monostable multivibrator - 74HCT4538PW-Q100,1 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Bidirectional Monostable Multivibrator - 8T20/E,F - Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details