MM54C221J/883 -- MULTIVIBRATORS
Rochester Electronics
Multivibrators
MM54C221J/883
Description
Monostable Multivibrator
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
Datasheet
Description
Monostable Multivibrator
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
Monostable Multivibrators |
Monostable Multivibrators |
|
Product Number
|
MM54C221J/883 |
MM54C221J/883 |
MM54C221J/883 |
|
Product Name
|
Multivibrators |
Integrated Circuits (ICs) - Logic - Multivibrators |
Logic - Multivibrators |
|
Type
|
|
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Retriggerable
Supply Voltage
4.5
Package Type
Other; CDIP,CFP,LCCC
View Details
2 suppliers
Package Type
SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Type
Retriggerable
Supply Voltage
7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details