"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
J-Kbar Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDIP16
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 568-7793-5-ND | 74HC109N,652 | 74HC109N,652 | 74HC109N,652 |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 30 ns | |||
| Low-level Output Current (Sink) | 5.2 mA |