J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
IC FF JK-TYPE 2-ELE 1-BIT 14-SO
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HC107D,652 | 568-74HC107D,652-ND | 74HC107D,652 |
| Product Name | Flip Flops | Flip Flops | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered | |
| Package Type | SO14 | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC |
| Logic Family | CMOS | ||
| Flip-Flop Type | J-K | J-K | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |