NXP Semiconductors Logic - Logic - Flip Flops - 74HC10 74HC10

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165017-74HC10 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165017-74HC10 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC10
165017-74HC10
Logic - Logic - Flip Flops - 74HC10 165017-74HC10
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165017-74HC10 Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Negative Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 85MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 165017-74HC10
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 85MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 165017-74HC10
Product Name Logic - Logic - Flip Flops - 74HC10
Triggering Negative-edge Triggered; Negative Edge
Supply Voltage 2 V ~ 6 V
Propagation Delay 27 ns
fMAX 85 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers