NXP Semiconductors Logic - Logic - Gates and Inverters - 74HC05D 74HC05D

Description
Manufacturer: NXP Win Source Part Number: 1131460-74HC05D Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1131460-74HC05D Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC05D - 1131460-74HC05D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC05D
1131460-74HC05D
Logic - Logic - Gates and Inverters - 74HC05D 1131460-74HC05D
Manufacturer: NXP Win Source Part Number: 1131460-74HC05D Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.nxp.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF

Manufacturer: NXP
Win Source Part Number: 1131460-74HC05D
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1131460-74HC05D
Product Name Logic - Logic - Gates and Inverters - 74HC05D
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 6
Propagation Delay 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details