NXP Semiconductors HEX INVERTER; SO-14; 5.0 V (TYP.); -40;+125; 1000 NS (TYP.) TR; 500 MW (MAX.) 74HC04D,652

Description
2 uA (Max.) Quiescent Current, 500 mW (Max.) Power Dissipation, Hex Inverters ESD Protection The 74HC⁄HCT04 are high-speed si-gate CMOS devices and are pin compatible with low power schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74HC⁄HCT04 provide six inverting buffers.
Description
2 uA (Max.) Quiescent Current, 500 mW (Max.) Power Dissipation, Hex Inverters ESD Protection The 74HC⁄HCT04 are high-speed si-gate CMOS devices and are pin compatible with low power schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74HC⁄HCT04 provide six inverting buffers.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
HEX INVERTER; SO-14; 5.0 V (TYP.); -40;+125; 1000 NS (TYP.) TR; 500 MW (MAX.)
70012343
HEX INVERTER; SO-14; 5.0 V (TYP.); -40;+125; 1000 NS (TYP.) TR; 500 MW (MAX.) 70012343
2 uA (Max.) Quiescent Current, 500 mW (Max.) Power Dissipation, Hex Inverters ESD Protection The 74HC⁄HCT04 are high-speed si-gate CMOS devices and are pin compatible with low power schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74HC⁄HCT04 provide six inverting buffers.

2 uA (Max.) Quiescent Current, 500 mW (Max.) Power Dissipation, Hex Inverters

  • ESD Protection
    The 74HC⁄HCT04 are high-speed si-gate CMOS devices and are pin compatible with low power schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74HC⁄HCT04 provide six inverting buffers.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70012343
Product Name HEX INVERTER; SO-14; 5.0 V (TYP.); -40;+125; 1000 NS (TYP.) TR; 500 MW (MAX.)
Device Type Logic
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 74ALVCH16500DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details