OR Gate, AXP Series, 1-Func, 2-Input, CMOS, PDSO6
74AXP1T32 - DUAL SUPPLY 2-INPUT
OR Gate IC 1 Channel SOT-363
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AXP1T32GWH | 74AXP1T32GWH | 74AXP1T32GWH |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate |
| Logic Family | CMOS | ||
| IC Package Type | Other; SC-88/SC70-6/SOT-363 6 | SOP; SSOP; TSSOP; Other; 6-TSSOP, SC-88, SOT-363 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |