IC GATE OR 1CH 2-INP 6XSON Product overview: 74AUP1G32GF from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G32GF can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1131051-74AUP1G32GF
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
OR Gate IC 1 Channel 6-XSON (1x1)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AUP1G32GF | 1131051-74AUP1G32GF | 74AUP1G32GF |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74AUP1G32GF | Gates and Inverters |
| Gate Type | OR | NOT | OR; OR Gate |
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 6.4 ns |