D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
IC 8BIT ADDRESSBL LATCH 16-SOIC
IC 8BIT ADDRESSBL LATCH 16-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 568-2515-5-ND | 74AHCT259D,112 | 74AHCT259D,112 | 74AHCT259D,112 |
| Product Name | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | D | ||
| Output Characteristics | Standard | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA |